Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q3-05 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q3-05 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q3-05 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q3-05 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 80.00 to 240.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
Rf Power Divider Splitter - 851-BP2C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 650.00 to 1100.00 MHz
Insertion Loss 0.40 dB
View Details
2 suppliers
3-Way Power Dividers/Combiners - NPD3-100-400 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 100.00 to 400.00 MHz
View Details