Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q3-04 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q3-04 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q3-04 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q3-04 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 40.00 to 120.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PDX0515, 3-Way Wilkinson Power Divider - PDX0515 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7010265 - 7010265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 26500.00 MHz
Insertion Loss 3.30 dB
View Details
Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers