Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q2-05 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q2-05 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q2-05 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q2-05 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 40.00 to 80.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW11595-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
RF Power Dividers/Splitters - 3157-WP4R1+TR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
View Details
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details