Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q2-04 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q2-04 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q2-04 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q2-04 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 30.00 to 60.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
2-Way Power Dividers 6040400 - 6040400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-24250-52600-20-V - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 1.85mm; 1.85mm
Frequency 24250.00 to 52600.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SBTCJ-1W+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead, 5 Leads
Insertion Loss 0.90 dB
Isolation 20.00 dB
View Details
4 suppliers