Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-3C-525

Description
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-3C-525 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-3C-525
Power Dividers, Combiners, Hybrids PDF-3C-525
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.25
  • Amplitude Balance (dB) Max | 1.5
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-3C-525
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-44003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J3-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-300 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details