Pulsar Microwave Corporation Wilkinson 6-Way Power Divider PS6-50-434/3S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 6-Way Power Divider
PS6-50-434/3S
Wilkinson 6-Way Power Divider PS6-50-434/3S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS6-50-434/3S
Product Name Wilkinson 6-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 6-Way
Package Type / Form Factor Connectorized
Frequency 5000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-698-4000-50-4 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 4.3/10
Frequency 698.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-1+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.60 dB
View Details