Mini-Circuits RF Power Dividers/Splitters - TCP-2-33X+ TCP-2-33X+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 899328-TCP-2-33X+ Features: RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 899328-TCP-2-33X+ Features: RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - TCP-2-33X+ - TCP-2-33X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-33X+
TCP-2-33X+
RF Power Dividers/Splitters - TCP-2-33X+ TCP-2-33X+
Manufacturer: Mini-Circuits Win Source Part Number: 899328-TCP-2-33X+ Features: RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 899328-TCP-2-33X+
Features: RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
1GHZ 3GHZ Rf Power Divider Splitter - 851-TCP-2-33X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ 3GHZ Rf Power Divider Splitter
851-TCP-2-33X+
1GHZ 3GHZ Rf Power Divider Splitter 851-TCP-2-33X+
RF PWR DVDR 1GHZ-3GHZ 6SMD Product overview: TCP-2-33X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33X+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1GHZ-3GHZ 6SMD Product overview: TCP-2-33X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-33X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33X+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-33X+TR-ND
RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-33X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-33X+
RF Power Dividers/Splitters TCP-2-33X+
RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TCP-2-33X+ 851-TCP-2-33X+ 3157-TCP-2-33X+TR-ND TCP-2-33X+
Product Name RF Power Dividers/Splitters - TCP-2-33X+ 1GHZ 3GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
RF Power Dividers/Splitters - 3157-PSC-2-1+-ND - DigiKey
Specs
Package Type / Form Factor 8-DIP Module
Insertion Loss 0.60 dB
Isolation 20.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details