Pulsar Microwave Corporation Wilkinson 6-Way Power Divider PS6-01-434/2N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 6-Way Power Divider
PS6-01-434/2N
Wilkinson 6-Way Power Divider PS6-01-434/2N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS6-01-434/2N
Product Name Wilkinson 6-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 6-Way
Package Type / Form Factor Connectorized
Frequency 800.00 to 900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-1000-4000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 1000.00 to 4000.00 MHz
View Details
220MHZ 470MHZ Rf Power Divider Splitter - 851-QCN-3+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details