Pulsar Microwave Corporation Wilkinson 2-Way Power Divider PS2-12-450/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 2-Way Power Divider
PS2-12-450/3N
Wilkinson 2-Way Power Divider PS2-12-450/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS2-12-450/3N
Product Name Wilkinson 2-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Frequency 5800.00 to 6450.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW08607-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
MPD-0226SM, 2-26.5 GHz MMIC 2-way Power Divider/Combiner - MPD-0226SM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 2000.00 to 26500.00 MHz
View Details