RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | PM-21 Series |
| Product Name | High Intercept Point (IP3) Mixer |
| Package Type | Connectorized |
| LO Power | +17 dBm |
| Intercept Point (IP3) | 31 dBm |
| Mixer Type | Triple Balanced |
| RF | 870 to 970 MHz |