Pulsar Microwave Corporation 2-Way Power Divider - Surface Mount P2-15 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2-Way Power Divider - Surface Mount
P2-15 Series
2-Way Power Divider - Surface Mount P2-15 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site
Clifton, NJ, USA
2-Way Power Divider - Connectorized
P2-15 Series
2-Way Power Divider - Connectorized P2-15 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number P2-15 Series P2-15 Series
Product Name 2-Way Power Divider - Surface Mount 2-Way Power Divider - Connectorized
Category Passive Passive
Divider / Combiner Type 0º 0º
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor Surface Mount Connectorized
Frequency 5.00 to 2000.00 MHz 5.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-Way Power Dividers/Combiners - NPD6-800-3000 - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 800.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11597-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
PD-0R618, Ultra-Wideband Wilkinson Power Divider - PD-0R618 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 18000.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details