Pulsar Microwave Corporation 3 Port 180° Hybrid JT-05-301

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
3 Port 180° Hybrid
JT-05-301
3 Port 180° Hybrid JT-05-301
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JT-05-301
Product Name 3 Port 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 5.00 to 400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-1W-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.80 dB
View Details
2 suppliers
4-Way Power Dividers/Combiners - NPD4-400-1000-30-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details