Pulsar Microwave Corporation 4 Port Octave Band 180° Hybrid JSO-01-465/3S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port Octave Band 180° Hybrid
JSO-01-465/3S
4 Port Octave Band 180° Hybrid JSO-01-465/3S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JSO-01-465/3S
Product Name 4 Port Octave Band 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-950-2150 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA, N&SMA
Frequency 950.00 to 2150.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
View Details
MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details