Pulsar Microwave Corporation 4 Port Narrow Band 180° Hybrid JSF-05-466/2S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port Narrow Band 180° Hybrid
JSF-05-466/2S
4 Port Narrow Band 180° Hybrid JSF-05-466/2S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JSF-05-466/2S
Product Name 4 Port Narrow Band 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 5400.00 to 5900.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
3 Way Power Divider - 5o32531601 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
N-Way Divider / Combiner - PD18-73LF - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-6
Frequency 1990.00 MHz
View Details
5 suppliers
Power Dividers, Combiners, Hybrids - PDP-2N-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details