Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2A-100 SQ

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 95 Frequency Max (MHz) | 105 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 95 Frequency Max (MHz) | 105 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-2A-100 SQ is a space-qualified 90° quadrature hybrid operating from 95 to 105 MHz with a 50 ohm nominal impedance, housed in a flatpack package measuring 9.78±0.508 mm by 7.92±0.76 mm by 3.81 mm max. It offers a maximum insertion loss of 0.3 dB, minimum isolation of 23 dB, amplitude balance of 0.75 dB max, phase balance of ±2° max, and input VSWR of 1.3:1 max, with a maximum input power of 1 W and a nominal coupling of 3.0 dB. The device operates from -55°C to +85°C and features case-grounded unused pins.

Datasheet Summary
Powered by GS/AI

The QHF-2A-100 SQ is a space-qualified 90° quadrature hybrid operating from 95 to 105 MHz with a 50 ohm nominal impedance, housed in a flatpack package measuring 9.78±0.508 mm by 7.92±0.76 mm by 3.81 mm max. It offers a maximum insertion loss of 0.3 dB, minimum isolation of 23 dB, amplitude balance of 0.75 dB max, phase balance of ±2° max, and input VSWR of 1.3:1 max, with a maximum input power of 1 W and a nominal coupling of 3.0 dB. The device operates from -55°C to +85°C and features case-grounded unused pins.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2A-100 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2A-100 SQ
Power Dividers, Combiners, Hybrids QHF-2A-100 SQ
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 95 Frequency Max (MHz) | 105 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 95
  • Frequency Max (MHz) | 105
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2A-100 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 95.00 to 105.00 MHz
Insertion Loss 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-1.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-2.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - P-152 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 400.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-11.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12800.00 MHz
Insertion Loss 0.60 dB
View Details