Pulsar Microwave Corporation 4 Port 180° Hybrid JF-04-301

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port 180° Hybrid
JF-04-301
4 Port 180° Hybrid JF-04-301
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JF-04-301
Product Name 4 Port 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 200.00 to 400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-Way Power Dividers/Combiners - NPD6-1000-8000-20-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 1000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11594-TTR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
0.5 - 4.5 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R504CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 500.00 to 4500.00 MHz
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details