Pulsar Microwave Corporation 4 Port 180° Hybrid JF-01-301

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port 180° Hybrid
JF-01-301
4 Port 180° Hybrid JF-01-301
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JF-01-301
Product Name 4 Port 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 0.30 to 20.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331201600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
2-Way Power Dividers 6010180 - 6010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
8-Way Power Dividers/Combiners - NPD8-18600-26500-20-K - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors 2.92mm; 2.92mm
Frequency 18600.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-WP4R1+TR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
View Details