Pulsar Microwave Corporation Switched Bit Digital Phase Shifter DST-15-480/1S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Switched Bit Digital Phase Shifter
DST-15-480/1S
Switched Bit Digital Phase Shifter DST-15-480/1S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number DST-15-480/1S
Product Name Switched Bit Digital Phase Shifter
Phase Shifter Type Digital
Frequency Range 0.0500 to 0.0600 MHz
Phase Shift Range 360-deg
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9240300 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 24000 to 30000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details