Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-20-482/1S

Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional
Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-20-482/1S
Digitally Controlled Attenuator DAT-20-482/1S
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Includes linearized driver, internal clock, D/A converter, 12 bits optional

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-20-482/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 8 to 12.4 GHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA2610 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers