Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-19-482/1S

Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional
Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-19-482/1S
Digitally Controlled Attenuator DAT-19-482/1S
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Includes linearized driver, internal clock, D/A converter, 12 bits optional

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-19-482/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 4 to 8 GHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details