Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-14-482/1S

Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional
Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-14-482/1S
Digitally Controlled Attenuator DAT-14-482/1S
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Includes linearized driver, internal clock, D/A converter, 12 bits optional

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-14-482/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 4 to 8 GHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details