Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-13-480/1S

Description
Attenuation level is obtained by 8 TTL control inputs
Description
Attenuation level is obtained by 8 TTL control inputs

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-13-480/1S
Digitally Controlled Attenuator DAT-13-480/1S
Attenuation level is obtained by 8 TTL control inputs

Attenuation level is obtained by 8 TTL control inputs

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-13-480/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 2 to 4 GHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
Attenuators - 3157-GAT-6+CT-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers