Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-10-480/1S

Description
Attenuation level is obtained by 8 TTL control inputs
Description
Attenuation level is obtained by 8 TTL control inputs

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-10-480/1S
Digitally Controlled Attenuator DAT-10-480/1S
Attenuation level is obtained by 8 TTL control inputs

Attenuation level is obtained by 8 TTL control inputs

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-10-480/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 0.2500 to 0.5000 GHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details