Pulsar Microwave Corporation Directional Coupler - High Frequency CCS30-07-437/1A

Description
SMA connector, RoHS compliant
Description
SMA connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - High Frequency
CCS30-07-437/1A
Directional Coupler - High Frequency CCS30-07-437/1A
SMA connector, RoHS compliant

SMA connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number CCS30-07-437/1A
Product Name Directional Coupler - High Frequency
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2600.00 to 5200.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details