Crane Aerospace & Electronics Directional Couplers CBP-10N-375

Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBP-10N-375 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBP-10N-375
Directional Couplers CBP-10N-375
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | PC Mount
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBP-10N-375
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 750.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRZ-20B-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details
Directional Couplers - CBF-20A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details