Pulsar Microwave Corporation Linearized Voltage Controlled Attenuator AAT-14-479A/7S

Description
Includes integrated linearizer and driver
Description
Includes integrated linearizer and driver

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Linearized Voltage Controlled Attenuator
AAT-14-479A/7S
Linearized Voltage Controlled Attenuator AAT-14-479A/7S
Includes integrated linearizer and driver

Includes integrated linearizer and driver

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-14-479A/7S
Product Name Linearized Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled Linearized
Frequency 0.5000 to 2 GHz
Insertion Loss 3 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details