TE Connectivity Product Range Te Connectivity 1571300-3.

Description
Product Range:-; Illumination:-; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:130gf; Switch Terminals:SMD RoHS Compliant: Yes
Description
Product Range:-; Illumination:-; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:130gf; Switch Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5099
Product Range Te Connectivity 32AC5099
Product Range:-; Illumination:-; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:130gf; Switch Terminals:SMD RoHS Compliant: Yes

Product Range:-; Illumination:-; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:130gf; Switch Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 32AC5099
Product Name Product Range Te Connectivity
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4878-6-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
N program - NDT - Pushbutton - NDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details