Pfeiffer Vacuum, Inc. Multi-stage roots vacuum pumps TORRI BD 0600 A

Description
Flexible: Shortest pump-down time for load lock chambers Efficient: Extremely low energy consumption, minimal maintenance, high uptime Compact: Exceptionally small and light-weight
Request a Quote Datasheet
Description
Flexible: Shortest pump-down time for load lock chambers Efficient: Extremely low energy consumption, minimal maintenance, high uptime Compact: Exceptionally small and light-weight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-stage roots vacuum pumps - TORRI BD 0600 A - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Multi-stage roots vacuum pumps
TORRI BD 0600 A
Multi-stage roots vacuum pumps TORRI BD 0600 A
Flexible: Shortest pump-down time for load lock chambers Efficient: Extremely low energy consumption, minimal maintenance, high uptime Compact: Exceptionally small and light-weight

Flexible: Shortest pump-down time for load lock chambers Efficient: Extremely low energy consumption, minimal maintenance, high uptime Compact: Exceptionally small and light-weight

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number TORRI BD 0600 A
Product Name Multi-stage roots vacuum pumps
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 30 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 17.05 CFM (29 m³/hr)
View Details
Multi-stage roots vacuum pumps - ACP 90 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical; HighVac
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 135 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Power; Pharm/Sanitary
View Details
Vacuum pump unit - COMBI RH 2204 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details