Busch Vacuum Solutions Dry Claw Vacuum Pump Mink MV 0312 B

Description
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.
Request a Quote
Description
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mink MV 0312 B is a dry claw vacuum pump designed for industrial applications requiring a constant vacuum and high suction capacity without the use of oil or water. It features a nominal pumping speed of 203 ACFM and an ultimate pressure of 112.5 TORR, making it suitable for various vacuum needs. The pump operates at a nominal motor rating of 8.7 HP and a speed of 3600 RPM, while maintaining a low noise level of 72 dB(A), allowing for installation in workstations without significant noise disruption.

With a compact design, the Mink MV 0312 B has dimensions of 37 x 19.5 x 25.6 inches and weighs approximately 660 lbs. Its efficient claw technology contributes to low energy consumption and minimized operating costs, with nearly maintenance-free operation, requiring only a gearbox oil change every 20,000 hours. The gas inlet and outlet sizes are G 2" and R 1¼", respectively, facilitating easy integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Mink MV 0312 B is a dry claw vacuum pump designed for industrial applications requiring a constant vacuum and high suction capacity without the use of oil or water. It features a nominal pumping speed of 203 ACFM and an ultimate pressure of 112.5 TORR, making it suitable for various vacuum needs. The pump operates at a nominal motor rating of 8.7 HP and a speed of 3600 RPM, while maintaining a low noise level of 72 dB(A), allowing for installation in workstations without significant noise disruption.

With a compact design, the Mink MV 0312 B has dimensions of 37 x 19.5 x 25.6 inches and weighs approximately 660 lbs. Its efficient claw technology contributes to low energy consumption and minimized operating costs, with nearly maintenance-free operation, requiring only a gearbox oil change every 20,000 hours. The gas inlet and outlet sizes are G 2" and R 1¼", respectively, facilitating easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Dry Claw Vacuum Pump - Mink MV 0312 B - Busch Vacuum Solutions
Virginia Beach, VA, United States
Dry Claw Vacuum Pump
Mink MV 0312 B
Dry Claw Vacuum Pump Mink MV 0312 B
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs. The claw technology is also used for Mink compressors. They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.

The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps.

Operation without oil or water
Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process.

Highly economical
The rotary claw operation principle of Mink claw vacuum pumps reduces their energy consumption considerably in comparison with conventional vacuum pumps so energy costs are reduced. Due to their near maintenance-free operation, a decrease in operating costs adds to the savings; no maintenance downtime occurs, no wearing parts or operating fluids need to be changed – only a gear box oil change is recommended after every 20,000 hours. When compared to conventional vacuum pump solutions, Mink claw vacuum pumps can save up to 60% on energy and operating costs.

The claw technology is also used for Mink compressors.
They provide oil-free overpressure up to 2.0 bar(g) and volume flows up to 580 m3/h.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Mink MV 0312 B
Product Name Dry Claw Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
Pumping Speed 203 CFM (345 m³/hr)
Ultimate Vacuum 112 torr (25.5 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1003, 1005 D - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0063, 0100 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
High-Performance Screw Vacuum Pump - COBRA NC 0600 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R5 RA 0840 A PLUS - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Chemical; Food; Manufacturing; Packaging
Mechanical Rotary Vane
View Details