Busch Vacuum Solutions Two-Stage Liquid Ring Vacuum Pump Dolphin LT 0630 / 0750 A

Description
The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to every process. The operating fluid is usually water, but other liquids may be used if required by process conditions. Dolphin LM / LT liquid ring vacuum pumps may be operated as a simple continuous flow system, or as a partial or total recirculation system. Your benefits at a glance: Robust: proven technology, high vapor and particle tolerance Compact: direct flange mounted motor, no base frame required, integrated flow channel Flexible: application-oriented , operating fluids other than water are possible, ATEX certified version available (Cat. 1 (i) IIB, T4), corrosion-free stainless steel impeller, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings
Request a Quote Datasheet
Description
The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to every process. The operating fluid is usually water, but other liquids may be used if required by process conditions. Dolphin LM / LT liquid ring vacuum pumps may be operated as a simple continuous flow system, or as a partial or total recirculation system. Your benefits at a glance: Robust: proven technology, high vapor and particle tolerance Compact: direct flange mounted motor, no base frame required, integrated flow channel Flexible: application-oriented , operating fluids other than water are possible, ATEX certified version available (Cat. 1 (i) IIB, T4), corrosion-free stainless steel impeller, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0630 / 0750 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Two-Stage Liquid Ring Vacuum Pump
Dolphin LT 0630 / 0750 A
Two-Stage Liquid Ring Vacuum Pump Dolphin LT 0630 / 0750 A
The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to every process. The operating fluid is usually water, but other liquids may be used if required by process conditions. Dolphin LM / LT liquid ring vacuum pumps may be operated as a simple continuous flow system, or as a partial or total recirculation system. Your benefits at a glance: Robust: proven technology, high vapor and particle tolerance Compact: direct flange mounted motor, no base frame required, integrated flow channel Flexible: application-oriented , operating fluids other than water are possible, ATEX certified version available (Cat. 1 (i) IIB, T4), corrosion-free stainless steel impeller, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings

The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps.

The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements.

Dolphin LMs are single-stage vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to every process.

The operating fluid is usually water, but other liquids may be used if required by process conditions. Dolphin LM / LT liquid ring vacuum pumps may be operated as a simple continuous flow system, or as a partial or total recirculation system.

Your benefits at a glance:

  • Robust: proven technology, high vapor and particle tolerance
  • Compact: direct flange mounted motor, no base frame required, integrated flow channel
  • Flexible: application-oriented, operating fluids other than water are possible, ATEX certified version available (Cat. 1 (i) IIB, T4), corrosion-free stainless steel impeller, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LT 0630 / 0750 A
Product Name Two-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Features Gas Ballast
Pumping Speed 294 to 418 CFM (500 to 711 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

One-Stage, Side Channel Regenerative Blower - Samos SB 0050, 0080, 0140, 0200 D0 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
View Details
Dry Screw Vacuum Pumps - COBRA NX 0950 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0320, 0430, 0510 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details