AR RF/Microwave Instrumentation E-field Generators for EMC Testing atp10k100m

Description
AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. The ATP10K100M is a balanced parallel conductor transmission line that is 2.4 meters long and 1.0 meters wide. It has been designed to match the free space impedance of 377 ohms, which results in the extremely efficient production of RF fields. Twin conductor transmission lines produce both E (electric) and H (magnetic) fields (see Figure 1). Matching transformer and load resistors are built-in and provide excellent VSWR characteristics over a frequency range of 10 kHz to 100 MHz. To achieve maximum flexibility in use the ATP10K100M can be rotated and the height adjusted to accommodate the unit under test. The unit is also mounted on a stand equipped with casters for maximum mobility. Items small enough to fit between the elements can be placed on a pedestal or table and the ATP10K100M is adjusted to surround them. For larger items, the height and angle of the radiating elements can be changed for maximum field strength. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. The ATP10K100M is a balanced parallel conductor transmission line that is 2.4 meters long and 1.0 meters wide. It has been designed to match the free space impedance of 377 ohms, which results in the extremely efficient production of RF fields. Twin conductor transmission lines produce both E (electric) and H (magnetic) fields (see Figure 1). Matching transformer and load resistors are built-in and provide excellent VSWR characteristics over a frequency range of 10 kHz to 100 MHz. To achieve maximum flexibility in use the ATP10K100M can be rotated and the height adjusted to accommodate the unit under test. The unit is also mounted on a stand equipped with casters for maximum mobility. Items small enough to fit between the elements can be placed on a pedestal or table and the ATP10K100M is adjusted to surround them. For larger items, the height and angle of the radiating elements can be changed for maximum field strength. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-field Generators for EMC Testing - atp10k100m - AR RF/Microwave Instrumentation
Souderton, PA, United States
E-field Generators for EMC Testing
atp10k100m
E-field Generators for EMC Testing atp10k100m
AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. The ATP10K100M is a balanced parallel conductor transmission line that is 2.4 meters long and 1.0 meters wide. It has been designed to match the free space impedance of 377 ohms, which results in the extremely efficient production of RF fields. Twin conductor transmission lines produce both E (electric) and H (magnetic) fields (see Figure 1). Matching transformer and load resistors are built-in and provide excellent VSWR characteristics over a frequency range of 10 kHz to 100 MHz. To achieve maximum flexibility in use the ATP10K100M can be rotated and the height adjusted to accommodate the unit under test. The unit is also mounted on a stand equipped with casters for maximum mobility. Items small enough to fit between the elements can be placed on a pedestal or table and the ATP10K100M is adjusted to surround them. For larger items, the height and angle of the radiating elements can be changed for maximum field strength. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. The ATP10K100M is a balanced parallel conductor transmission line that is 2.4 meters long and 1.0 meters wide. It has been designed to match the free space impedance of 377 ohms, which results in the extremely efficient production of RF fields. Twin conductor transmission lines produce both E (electric) and H (magnetic) fields (see Figure 1). Matching transformer and load resistors are built-in and provide excellent VSWR characteristics over a frequency range of 10 kHz to 100 MHz. To achieve maximum flexibility in use the ATP10K100M can be rotated and the height adjusted to accommodate the unit under test. The unit is also mounted on a stand equipped with casters for maximum mobility. Items small enough to fit between the elements can be placed on a pedestal or table and the ATP10K100M is adjusted to surround them. For larger items, the height and angle of the radiating elements can be changed for maximum field strength.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Power Supplies
Product Number atp10k100m
Product Name E-field Generators for EMC Testing
Type RF Generator
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 802L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details