PTB Sales, Inc. MKS ENI 13.56 & 12.56 MHz Power Supplies ACG-10B

Suppliers

Company
Product
Description
Supplier Links
MKS ENI 13.56 & 12.56 MHz Power Supplies - ACG-10B - PTB Sales, Inc.
Azusa, CA, United States
MKS ENI 13.56 & 12.56 MHz Power Supplies
ACG-10B
MKS ENI 13.56 & 12.56 MHz Power Supplies ACG-10B
Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz. The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6 (15 pin).

Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies.

MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz.

The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6 (15 pin).

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category RF Generators
Product Number ACG-10B
Product Name MKS ENI 13.56 & 12.56 MHz Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

 - 3904208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type RF Generator
View Details
Induction Heating Inverter - Standard Dual Inverter Systems - IHI2-50K-480-M - Mesta Electronics, Inc.
Specs
Type DC/AC Inverter; RF Generator
Form Factor Wall Mount (optional feature)
Applications Crystal Growth
View Details
DSG800 Series | RF Signal Generator - DSG821A - RIGOL Technologies, Inc.
Specs
Type RF Generator
Output Frequency 2100 MHz
View Details
E-field Generators for EMC Testing - atp10k100m - AR RF/Microwave Instrumentation
Specs
Type RF Generator
AC Input Power 3000 watts
Input Frequency 10000 to 1.00E8 Hz
View Details