pSemi RF Misc ICs and Modules - PE64906B-Z PE64906B-Z

Description
Manufacturer: pSemi Win Source Part Number: 888874-PE64906B-Z Series: UltraCMOS®, DuNE™ Features: RF IC Digitally Tunable Capacitor General Purpose 100MHz ~ 3GHz SPI Interface 10-QFN (2x2) Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE64906 Categories: RF/IF and RFID Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1079-6, 1046-1079-1, 1046-1079-2, PE64906MLAA-Z
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 888874-PE64906B-Z Series: UltraCMOS®, DuNE™ Features: RF IC Digitally Tunable Capacitor General Purpose 100MHz ~ 3GHz SPI Interface 10-QFN (2x2) Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE64906 Categories: RF/IF and RFID Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1079-6, 1046-1079-1, 1046-1079-2, PE64906MLAA-Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PE64906B-Z - 888874-PE64906B-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PE64906B-Z
888874-PE64906B-Z
RF Misc ICs and Modules - PE64906B-Z 888874-PE64906B-Z
Manufacturer: pSemi Win Source Part Number: 888874-PE64906B-Z Series: UltraCMOS®, DuNE™ Features: RF IC Digitally Tunable Capacitor General Purpose 100MHz ~ 3GHz SPI Interface 10-QFN (2x2) Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE64906 Categories: RF/IF and RFID Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1079-6, 1046-1079-1, 1046-1079-2, PE64906MLAA-Z

Manufacturer: pSemi
Win Source Part Number: 888874-PE64906B-Z
Series: UltraCMOS®, DuNE™
Features: RF IC Digitally Tunable Capacitor General Purpose 100MHz ~ 3GHz SPI Interface 10-QFN (2x2)
Package: Reel - TR
Package: 10-UFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PE64906
Categories: RF/IF and RFID
Case / Package: 10-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1079-6, 1046-1079-1, 1046-1079-2, PE64906MLAA-Z

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 888874-PE64906B-Z
Product Name RF Misc ICs and Modules - PE64906B-Z
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details