pSemi RF Misc ICs and Modules - PE45361A-X PE45361A-X

Description
Manufacturer: pSemi Win Source Part Number: 844631-PE45361A-X Series: UltraCMOS® Features: RF IC Limiter - 10MHz ~ 6GHz - 12-QFN (3x3) Package: Reel - TR Package: 12-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE45361 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1165-2, 1046-1165-6, 1046-1165-1
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 844631-PE45361A-X Series: UltraCMOS® Features: RF IC Limiter - 10MHz ~ 6GHz - 12-QFN (3x3) Package: Reel - TR Package: 12-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE45361 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1165-2, 1046-1165-6, 1046-1165-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PE45361A-X - 844631-PE45361A-X - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PE45361A-X
844631-PE45361A-X
RF Misc ICs and Modules - PE45361A-X 844631-PE45361A-X
Manufacturer: pSemi Win Source Part Number: 844631-PE45361A-X Series: UltraCMOS® Features: RF IC Limiter - 10MHz ~ 6GHz - 12-QFN (3x3) Package: Reel - TR Package: 12-UFQFN Exposed Pad Mounting: Surface Mount Family Name: PE45361 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1165-2, 1046-1165-6, 1046-1165-1

Manufacturer: pSemi
Win Source Part Number: 844631-PE45361A-X
Series: UltraCMOS®
Features: RF IC Limiter - 10MHz ~ 6GHz - 12-QFN (3x3)
Package: Reel - TR
Package: 12-UFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PE45361
Categories: RF/IF and RFID
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1165-2, 1046-1165-6, 1046-1165-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 844631-PE45361A-X
Product Name RF Misc ICs and Modules - PE45361A-X
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details