pSemi Attenuators - PE43703MLI PE43703MLI

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236814-PE43703MLI Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236814-PE43703MLI Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43703MLI
1236814-PE43703MLI
Attenuators - PE43703MLI 1236814-PE43703MLI
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236814-PE43703MLI Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236814-PE43703MLI
Manufacturer Homepage: www.peregrine-semi.com
Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43704MLCA-Z; PE43713A-Z;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
RF ATTENUATOR 31.75DB 32VFQFN - 637-PE43703MLI - Utmel Electronic Limited
Hong Kong, China
RF ATTENUATOR 31.75DB 32VFQFN
637-PE43703MLI
RF ATTENUATOR 31.75DB 32VFQFN 637-PE43703MLI
RF ATTENUATOR 31.75DB 32VFQFN

RF ATTENUATOR 31.75DB 32VFQFN

Supplier's Site
Attenuators - PE43703MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43703MLI
Attenuators PE43703MLI
RF Attenuators 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1236814-PE43703MLI 637-PE43703MLI PE43703MLI
Product Name Attenuators - PE43703MLI RF ATTENUATOR 31.75DB 32VFQFN Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
2500 MHZ Attenuator - 852-LAT-0+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details