pSemi Attenuators PE43702MLI

Description
RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad
Description
RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43702MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43702MLI
Attenuators PE43702MLI
RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE43702MLI
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-HAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers