pSemi Attenuators PE43602MLI

Description
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad
Description
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43602MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43602MLI
Attenuators PE43602MLI
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE43602MLI
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details