pSemi Attenuators - PE43602MLI-Z PE43602MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791638-PE43602MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 5GHz Part Status: Obsolete(EOL) Attenuation Value: 31.5dB Family Name: PE43602 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC472ALP4TR; HMC472LP4; HMC472LP4E; HMC472LP4ETR; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791638-PE43602MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 5GHz Part Status: Obsolete(EOL) Attenuation Value: 31.5dB Family Name: PE43602 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC472ALP4TR; HMC472LP4; HMC472LP4E; HMC472LP4ETR; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43602MLI-Z
791638-PE43602MLI-Z
Attenuators - PE43602MLI-Z 791638-PE43602MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791638-PE43602MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 5GHz Part Status: Obsolete(EOL) Attenuation Value: 31.5dB Family Name: PE43602 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC472ALP4TR; HMC472LP4; HMC472LP4E; HMC472LP4ETR; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791638-PE43602MLI-Z
Series: UltraCMOS, HaRP
Package: 24-VFQFN Exposed Pad
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 9kHz ~ 5GHz
Part Status: Obsolete(EOL)
Attenuation Value: 31.5dB
Family Name: PE43602
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): HMC472ALP4TR; HMC472LP4; HMC472LP4E; HMC472LP4ETR;
Introduction Date: March 26, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-PE43602MLI-Z
50OHM Attenuator 852-PE43602MLI-Z
RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43602MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43602MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43602MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43602MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43602MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43602MLI-Z
Attenuators PE43602MLI-Z
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 791638-PE43602MLI-Z 852-PE43602MLI-Z PE43602MLI-Z
Product Name Attenuators - PE43602MLI-Z 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details