pSemi Attenuators PE43602MLAA-CAZ

Description
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad
Description
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43602MLAA-CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43602MLAA-CAZ
Attenuators PE43602MLAA-CAZ
RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.5dB 9 kHz ~ 5 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE43602MLAA-CAZ
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S3W10+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details