pSemi 50OHM Attenuator PE43204MLIBA

Description
RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-PE43204MLIBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43204MLIBA
50OHM Attenuator 852-PE43204MLIBA
RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA can be used for catalog matching and distributor lookup.

RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - PE43204MLIBA
812290-PE43204MLIBA
Attenuators - PE43204MLIBA 812290-PE43204MLIBA
Manufacturer: Peregrine Semiconductor Win Source Part Number: 812290-PE43204MLIBA Packaging: Strip Impedance: 50 Ohms Frequency Range: 50MHz ~ 3GHz Part Status: Obsolete (End Of Life) Attenuation Value: 18dB Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 812290-PE43204MLIBA
Packaging: Strip
Impedance: 50 Ohms
Frequency Range: 50MHz ~ 3GHz
Part Status: Obsolete (End Of Life)
Attenuation Value: 18dB
Manufacturer Package: 12-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Attenuators - PE43204MLIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43204MLIBA
Attenuators PE43204MLIBA
RF Attenuators 18dB 50 MHz ~ 3 GHz 50 Ohms 12-VFQFN Exposed Pad

RF Attenuators 18dB 50 MHz ~ 3 GHz 50 Ohms 12-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PE43204MLIBA 812290-PE43204MLIBA PE43204MLIBA
Product Name 50OHM Attenuator Attenuators - PE43204MLIBA Attenuators
Frequency 0.0500 to 3 GHz 0.0500 to 3 GHz 0.0500 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D12443-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details