pSemi 6Bit 4GHz QFN Attenuator PE4309-52

Description
6Bit 0.5dBStep 31.5dB 4GHz 24-Pin QFN EP T/R Product overview: PE4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 4GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 4GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4309-52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6Bit 0.5dBStep 31.5dB 4GHz 24-Pin QFN EP T/R Product overview: PE4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 4GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 4GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4309-52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6Bit 4GHz QFN Attenuator - 852-PE4309-52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6Bit 4GHz QFN Attenuator
852-PE4309-52
6Bit 4GHz QFN Attenuator 852-PE4309-52
6Bit 0.5dBStep 31.5dB 4GHz 24-Pin QFN EP T/R Product overview: PE4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 4GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 4GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4309-52 can be used for catalog matching and distributor lookup.

6Bit 0.5dBStep 31.5dB 4GHz 24-Pin QFN EP T/R Product overview: PE4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Bit, 4GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6Bit, 4GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4309-52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-PE4309-52
Product Name 6Bit 4GHz QFN Attenuator
Package Type QFN EP
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details