pSemi Attenuators - PE4305 PE4305

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271935-PE4305 Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271935-PE4305 Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE4305
271935-PE4305
Attenuators - PE4305 271935-PE4305
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271935-PE4305 Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271935-PE4305
Tolerance: ±0.25dB
Impedance: 50 Ohm
Frequency Range: 0 to 4GHz
Attenuation Value: 15.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 271935-PE4305
Product Name Attenuators - PE4305
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details