pSemi QFN Attenuator PE4302

Description
HF attenuator QFN-20, PE4302, Peregrine Product overview: PE4302 from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HF attenuator QFN-20, PE4302, Peregrine Product overview: PE4302 from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Attenuator - 852-PE4302 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Attenuator
852-PE4302
QFN Attenuator 852-PE4302
HF attenuator QFN-20, PE4302, Peregrine Product overview: PE4302 from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4302 can be used for catalog matching and distributor lookup.

HF attenuator QFN-20, PE4302, Peregrine Product overview: PE4302 from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - PE4302
271932-PE4302
Attenuators - PE4302 271932-PE4302
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271932-PE4302 Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271932-PE4302
Tolerance: ±0.15dB
Impedance: 50 Ohm
Frequency Range: 0 to 4GHz
Attenuation Value: 31.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number 852-PE4302 271932-PE4302
Product Name QFN Attenuator Attenuators - PE4302
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details