RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Win Source Part Number: 1339180-PE42920MLAA-
Category: RF and Wireless - RF Switches
Series: UltraCMOS®
Package: Tape & Reel
Standard Package: 3,000
Impedance: 100Ohm
Test Frequency: 1GHz, 6GHz
Frequency Range: 10kHz ~ 6GHz
Insertion Loss: 1dB
Isolation: 26dB
Circuit: SPDT
P1dB: 13dBm
RF Type: General Purpose
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Mfr: pSemi
Product Status: Obsolete
RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
IC RF SWITCH SPDT 6GHZ 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | 1046-PE42920MLAA-ZTR-ND | 1339180-PE42920MLAA-Z | PE42920MLAA-Z | PE42920MLAA-Z |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0100 to 6000 MHz | 0.0100 to 6000 MHz | 0.0100 to 6000 MHz | |
| Insertion Loss | 1 dB | 1 dB | 1 dB |