pSemi RF Switches PE42851MLBA-X

Description
RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)
Datasheet
Description
RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42851MLBA-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42851MLBA-X
RF Switches PE42851MLBA-X
RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SP5T 1 GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42851MLBA-X
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details