pSemi RF Switches PE42823A-X

Description
SPDT, HIGH POWER, REFLECTIVE, 50
Request a Quote Datasheet
Description
SPDT, HIGH POWER, REFLECTIVE, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42823A-XTR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, HIGH POWER, REFLECTIVE, 50

SPDT, HIGH POWER, REFLECTIVE, 50

Buy Now Datasheet
RF Switches - 1046-PE42823A-XCT-ND - DigiKey
Thief River Falls, MN, United States
SPDT, HIGH POWER, REFLECTIVE, 50

SPDT, HIGH POWER, REFLECTIVE, 50

Buy Now Datasheet
RF Switches - 1046-PE42823A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, HIGH POWER, REFLECTIVE, 50

SPDT, HIGH POWER, REFLECTIVE, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1046-PE42823A-XTR-ND
Product Name RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 700 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details