pSemi RF Switches PE42822A-Z

Description
RF Switch IC Cellular SPDT 3.8GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC Cellular SPDT 3.8GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1143-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1143-2-ND
RF Switches 1046-1143-2-ND
RF Switch IC Cellular SPDT 3.8GHz 16-QFN (3x3)

RF Switch IC Cellular SPDT 3.8GHz 16-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42822A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42822A-Z
RF Switches PE42822A-Z
RF Switch IC Cellular SPDT 3.8 GHz 16-QFN (3x3)

RF Switch IC Cellular SPDT 3.8 GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1143-2-ND PE42822A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 700 to 3800 MHz 700 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details