pSemi RF Switches PE42821MLBA-X

Description
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1105-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1105-1-ND
RF Switches 1046-1105-1-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1105-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1105-6-ND
RF Switches 1046-1105-6-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - 1046-1105-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1105-2-ND
RF Switches 1046-1105-2-ND
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet
RF Switches - PE42821MLBA-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42821MLBA-X
RF Switches PE42821MLBA-X
RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2.7 GHz 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1105-1-ND PE42821MLBA-X
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 2700 MHz 100 to 2700 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details