pSemi RF Switches PE42721MLBA-Z

Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1089-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1089-6-ND
RF Switches 1046-1089-6-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1089-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1089-2-ND
RF Switches 1046-1089-2-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1089-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1089-1-ND
RF Switches 1046-1089-1-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42721MLBA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42721MLBA-Z
RF Switches PE42721MLBA-Z
RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3)

RF Switch IC CATV SPDT 2.2 GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1089-6-ND PE42721MLBA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2200 MHz 5 to 2200 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 25 to 50 dB
View Details
3 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details