pSemi RF Switches PE42562A-X

Description
SP6T, ABSORPTIVE, 50 INSTRUMENTA
Request a Quote Datasheet
Description
SP6T, ABSORPTIVE, 50 INSTRUMENTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42562A-XTR-ND - DigiKey
Thief River Falls, MN, United States
SP6T, ABSORPTIVE, 50 INSTRUMENTA

SP6T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet
RF Switches - 1046-PE42562A-XDKR-ND - DigiKey
Thief River Falls, MN, United States
SP6T, ABSORPTIVE, 50 INSTRUMENTA

SP6T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet
RF Switches - 1046-PE42562A-XCT-ND - DigiKey
Thief River Falls, MN, United States
SP6T, ABSORPTIVE, 50 INSTRUMENTA

SP6T, ABSORPTIVE, 50 INSTRUMENTA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1046-PE42562A-XTR-ND
Product Name RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 0.0090 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details